Plastic lens,rnd,Grn,translu
Configurable Switch Lens Green Round
LENS, ROUND, GREEN; LENS SHAPE:ROUND; SWITCH LENS COLOUR:GREEN; PRODUCT RANGE:84 SERIES; ACTUATOR DIAMETER:22MM; COLOUR:GREEN; FEATURES:ROUND CONFIGURATION; FOR USE WITH:EAO 84 SERIES PUSHBUTTON SWITCHES; LENS DIAMETER:25MM ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
| RS Components, Ltd. | DigiKey | Radwell International | |
|---|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products | Uncategorized Products |
| Product Number | 1115932 | 1948-2330-ND | 431279 |
| Product Name | Push Button Lenses | Configurable Switch Lens | Accessory/Bulb/Cap/Contact/Transf |