EAO Switch Corporation Lens, Round, Yellow; Lens Shape Eao 84-7111.400

Description
LENS, ROUND, YELLOW; Lens Shape:Round; Switch Lens Colour:Yellow; Product Range:84 Series; Actuator Diameter:22mm; Colour:Yellow; Features:Round Configuration; For Use With:EAO 84 Series Pushbutton Switches; Lens Diameter:25mm RoHS Compliant: Yes
Datasheet
Description
LENS, ROUND, YELLOW; Lens Shape:Round; Switch Lens Colour:Yellow; Product Range:84 Series; Actuator Diameter:22mm; Colour:Yellow; Features:Round Configuration; For Use With:EAO 84 Series Pushbutton Switches; Lens Diameter:25mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lens, Round, Yellow; Lens Shape Eao - 52F476 - Newark, An Avnet Company
Chicago, IL, United States
Lens, Round, Yellow; Lens Shape Eao
52F476
Lens, Round, Yellow; Lens Shape Eao 52F476
LENS, ROUND, YELLOW; Lens Shape:Round; Switch Lens Colour:Yellow; Product Range:84 Series; Actuator Diameter:22mm; Colour:Yellow; Features:Round Configuration; For Use With:EAO 84 Series Pushbutton Switches; Lens Diameter:25mm RoHS Compliant: Yes

LENS, ROUND, YELLOW; Lens Shape:Round; Switch Lens Colour:Yellow; Product Range:84 Series; Actuator Diameter:22mm; Colour:Yellow; Features:Round Configuration; For Use With:EAO 84 Series Pushbutton Switches; Lens Diameter:25mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Optical Lenses
Product Number 52F476
Product Name Lens, Round, Yellow; Lens Shape Eao
Diameter / Length 25 mm (0.9843 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Pico Lens -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Lens Type Cylindrical Lens
Surface Flatness 6
View Details
Bi-Convex Lenses - LBX-254-R1802-BK7 - CASTECH, Inc.
Specs
Lens Type Spherical Lens
Diameter / Length 25.4 mm (1 inch)
Radius of Curvature 180 mm (7.1 inch)
View Details
Precision Aspherical Lenses - G949 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Lens Type Aspheric; Spherical Lens
Focal Length 12 mm (0.4724 inch)
Center Thickness 8 mm (0.3150 inch)
View Details