EAO Switch Corporation Lens, Round, Red; Lens Shape Eao 84-7111.200

Description
LENS, ROUND, RED; Lens Shape:Round; Switch Lens Colour:Red; Product Range:84 Series; Actuator Diameter:22mm; Colour:Red; Features:Round Configuration; For Use With:EAO 84 Series Pushbutton Switches; Lens Diameter:25mm RoHS Compliant: Yes
Datasheet
Description
LENS, ROUND, RED; Lens Shape:Round; Switch Lens Colour:Red; Product Range:84 Series; Actuator Diameter:22mm; Colour:Red; Features:Round Configuration; For Use With:EAO 84 Series Pushbutton Switches; Lens Diameter:25mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lens, Round, Red; Lens Shape Eao - 52F474 - Newark, An Avnet Company
Chicago, IL, United States
Lens, Round, Red; Lens Shape Eao
52F474
Lens, Round, Red; Lens Shape Eao 52F474
LENS, ROUND, RED; Lens Shape:Round; Switch Lens Colour:Red; Product Range:84 Series; Actuator Diameter:22mm; Colour:Red; Features:Round Configuration; For Use With:EAO 84 Series Pushbutton Switches; Lens Diameter:25mm RoHS Compliant: Yes

LENS, ROUND, RED; Lens Shape:Round; Switch Lens Colour:Red; Product Range:84 Series; Actuator Diameter:22mm; Colour:Red; Features:Round Configuration; For Use With:EAO 84 Series Pushbutton Switches; Lens Diameter:25mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Optical Lenses
Product Number 52F474
Product Name Lens, Round, Red; Lens Shape Eao
Diameter / Length 25 mm (0.9843 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Lenses -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Lens Type Cylindrical Lens; Meniscus (optional feature)
Lens Application Infrared; Visible
Materials BK7 Glass; Calcium Fluoride; Sapphire; Zinc Selenide; Ultra-violet grade Fused Silica
View Details
Bi-Convex Lenses - LBX-063-R256-BK7 - CASTECH, Inc.
Specs
Lens Type Spherical Lens
Diameter / Length 6.35 mm (0.2500 inch)
Radius of Curvature 25.66 mm (1.01 inch)
View Details
Precision Meniscus Concave-Convex Lenses - G930 - Gurley Precision Instruments
Specs
Lens Type Meniscus; Spherical Lens
Focal Length 50 mm (1.97 inch)
Center Thickness 4 mm (0.1575 inch)
View Details