EAO Switch Corporation E-Stop Sw, Spst-Nc, 3A, 120Vac, Cable; Contact Configuration Eao 84-5321.2B40

Description
E-STOP SW, SPST-NC, 3A, 120VAC, CABLE; Contact Configuration:SPST-N C; Switch Operation:Maintained ; Switch Terminals:Cable; Contact Current Max:3A; Contact Voltage AC Nom:120V; Contact Voltage DC Nom:-; Pushbutton Actuator Style:Round
Description
E-STOP SW, SPST-NC, 3A, 120VAC, CABLE; Contact Configuration:SPST-N C; Switch Operation:Maintained ; Switch Terminals:Cable; Contact Current Max:3A; Contact Voltage AC Nom:120V; Contact Voltage DC Nom:-; Pushbutton Actuator Style:Round

Suppliers

Company
Product
Description
Supplier Links
E-Stop Sw, Spst-Nc, 3A, 120Vac, Cable; Contact Configuration Eao - 23AJ4543 - Newark, An Avnet Company
Chicago, IL, United States
E-Stop Sw, Spst-Nc, 3A, 120Vac, Cable; Contact Configuration Eao
23AJ4543
E-Stop Sw, Spst-Nc, 3A, 120Vac, Cable; Contact Configuration Eao 23AJ4543
E-STOP SW, SPST-NC, 3A, 120VAC, CABLE; Contact Configuration:SPST-N C; Switch Operation:Maintained ; Switch Terminals:Cable; Contact Current Max:3A; Contact Voltage AC Nom:120V; Contact Voltage DC Nom:-; Pushbutton Actuator Style:Round

E-STOP SW, SPST-NC, 3A, 120VAC, CABLE; Contact Configuration:SPST-NC; Switch Operation:Maintained; Switch Terminals:Cable; Contact Current Max:3A; Contact Voltage AC Nom:120V; Contact Voltage DC Nom:-; Pushbutton Actuator Style:Round

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Emergency Stop Switches
Product Number 23AJ4543
Product Name E-Stop Sw, Spst-Nc, 3A, 120Vac, Cable; Contact Configuration Eao
Actuation Type Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Stop Push Button Heads - 2420835 - RS Components, Ltd.
Specs
Actuation Type Pushbutton
View Details
Guardmaster Cable Pull Switch - 440E-P13045 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Operating Temperature 50 to 140 F (10 to 60 C)
Actuation Type Trip Wire (Rope Pull)
Pressure Range 29.01 to 116 psi (20.41 to 81.66 m H2O)
View Details
Low Profile Emergency Stop Switch - FF0116BACEEA01 - NKK Switches
Specs
Actuation Type Pushbutton
Switch Type Electrical
Maximum Current Rating 0.5000 amps
View Details
4 suppliers