EMERGENCY STOP SWITCH, CONTACT CONFIGURATION DPST-NC, SWITCH OPERATION PUSH-PULL, SWITCH TERMINALS QUICK CONNECT, CONTACT CURRENT MAX 5 AMP, CONTACT VOLTAGE AC NOM 240V, CONTACT VOLTAGE DC NOM 250 VAC, IP RATING IP65, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
| Radwell International | |
|---|---|
| Product Category | Touch Switches and Tactile Switches |
| Product Number | 49246515 |
| Product Name | Pushbutton |
| Switch Type | Tact Switch |