Illuminated pushbutton with momentary switching action, round front bezel in black plastic, and a 25 mm diameter mounting face. The housing is black plastic with a front protection rating of IP40. The lens is illuminated, and the mounting cut-out requires a diameter of 22.3 mm. Weight is 4 grams.
Illuminated pushbutton-actuator black D25 plastic RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 12C1577 |
| Product Name | Illuminated Pushbutton-Actuator Black D25 Plastic Rohs Compliant Eao |
| Approvals | RoHS |