EAO Switch Corporation Pushbutton Switches 82-6153.1233

Description
Pushbutton Switches Grn DotLED 12VAC/DC 22mm QC Flush Mom.
Datasheet
Description
Pushbutton Switches Grn DotLED 12VAC/DC 22mm QC Flush Mom.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Pushbutton Switches
82-6153.1233
Pushbutton Switches 82-6153.1233
Pushbutton Switches Grn DotLED 12VAC/DC 22mm QC Flush Mom.

Pushbutton Switches Grn DotLED 12VAC/DC 22mm QC Flush Mom.

Buy Now Datasheet
Pb Switch, Illum, Spdt, 5A, 250Vac, Grn; Product Range Eao - 48Y4211 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Illum, Spdt, 5A, 250Vac, Grn; Product Range Eao
48Y4211
Pb Switch, Illum, Spdt, 5A, 250Vac, Grn; Product Range Eao 48Y4211
PB SWITCH, ILLUM, SPDT, 5A, 250VAC, GRN; Product Range:82 Series; Contact Configuration:SPDT; Switch Operation:Momentary Spring Return; Contact Current Max:5A; Contact Voltage AC Nom:250V; Illumination Color:Green RoHS Compliant: Yes

PB SWITCH, ILLUM, SPDT, 5A, 250VAC, GRN; Product Range:82 Series; Contact Configuration:SPDT; Switch Operation:Momentary Spring Return; Contact Current Max:5A; Contact Voltage AC Nom:250V; Illumination Color:Green RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches
Product Number 82-6153.1233 48Y4211
Product Name Pushbutton Switches Pb Switch, Illum, Spdt, 5A, 250Vac, Grn; Product Range Eao
Terminal Type Plug-In
Features Illuminated Switch; RoHS RoHS
Operating Temp -22 to 158 F (-30 to 70 C)
Switch Function Momentary Contact; Momentary Spring Return
Unlock Full Specs
to access all available technical data

Similar Products

Intralogistics - Transport vehicles - Cockpit - ED - Push button - EDTHGN -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 167 F (-25 to 75 C)
View Details
Specs
Max AC Voltage Rating 110 volts
Max DC Voltage Rating 110 volts
View Details
Schaltbau S579 - Dead-man pushbutton -  - Schaltbau GmbH
Specs
Maximum Initial Contact Resistance 5 milliohms
View Details
Push Button Switches - 1-1437573-5 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Off (On)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details