PANEL INDICATOR, 22.3MM, RED/GRN; LED Color:Red, Green; Mounting Hole Dia:22.3mm; Forward Current / Color:R 7mA, G 7mA; Operating Voltage / Color:R 24V, G 24V; Luminous Intensity / Color:-; IP / NEMA Rating:IP65, IP67; MSL:- RoHS Compliant: Yes
Industrial Panel Mount Indicators / Switch Indicators 82-6152.02A4.indicat
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights |
| Product Number | 33AC4208 | 82-6152.02A4 |
| Product Name | Panel Indicator, 22.3Mm, Red/grn; Led Color Eao | Industrial Panel Mount Indicators / Switch Indicators |
| Lamp Type | LED Lamps | LED Lamps |