EAO Switch Corporation Optoelectronics - Panel Indicators, Pilot Lights 82-6152.01A4

Description
Win Source Part Number: 1194185-82-6152.01A4 Category: Optoelectronics>Pane l Indicators, Pilot Lights Series: 82 Type: LED Termination Style: Solder Lug Package: Bulk Ingress Protection: IP65, IP67 Voltage: 24V Standard Package: 1 Ratings: DC Panel Cutout Dimensions: 0.88" (22.30mm) Lens Color: Colorless Lamp Color: Green, Red Current: 7mA Panel Cutout Shape: Round Lens Style: Round with Flat Top Lens Size: 25.00mm Dia Alternative Parts (Cross-Reference): 82-6152.01A4.; ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: Not Applicable REACH Status: REACH Affected HTSUS: 8541.41.0000 Mfr: EAO Base Product Number: 82-6152
Request a Quote Datasheet
Description
Win Source Part Number: 1194185-82-6152.01A4 Category: Optoelectronics>Pane l Indicators, Pilot Lights Series: 82 Type: LED Termination Style: Solder Lug Package: Bulk Ingress Protection: IP65, IP67 Voltage: 24V Standard Package: 1 Ratings: DC Panel Cutout Dimensions: 0.88" (22.30mm) Lens Color: Colorless Lamp Color: Green, Red Current: 7mA Panel Cutout Shape: Round Lens Style: Round with Flat Top Lens Size: 25.00mm Dia Alternative Parts (Cross-Reference): 82-6152.01A4.; ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: Not Applicable REACH Status: REACH Affected HTSUS: 8541.41.0000 Mfr: EAO Base Product Number: 82-6152
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoelectronics - Panel Indicators, Pilot Lights - 82-6152.01A4 - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - Panel Indicators, Pilot Lights
82-6152.01A4
Optoelectronics - Panel Indicators, Pilot Lights 82-6152.01A4
Win Source Part Number: 1194185-82-6152.01A4 Category: Optoelectronics>Pane l Indicators, Pilot Lights Series: 82 Type: LED Termination Style: Solder Lug Package: Bulk Ingress Protection: IP65, IP67 Voltage: 24V Standard Package: 1 Ratings: DC Panel Cutout Dimensions: 0.88" (22.30mm) Lens Color: Colorless Lamp Color: Green, Red Current: 7mA Panel Cutout Shape: Round Lens Style: Round with Flat Top Lens Size: 25.00mm Dia Alternative Parts (Cross-Reference): 82-6152.01A4.; ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: Not Applicable REACH Status: REACH Affected HTSUS: 8541.41.0000 Mfr: EAO Base Product Number: 82-6152

Win Source Part Number: 1194185-82-6152.01A4
Category: Optoelectronics>Panel Indicators, Pilot Lights
Series: 82
Type: LED
Termination Style: Solder Lug
Package: Bulk
Ingress Protection: IP65, IP67
Voltage: 24V
Standard Package: 1
Ratings: DC
Panel Cutout Dimensions: 0.88" (22.30mm)
Lens Color: Colorless
Lamp Color: Green, Red
Current: 7mA
Panel Cutout Shape: Round
Lens Style: Round with Flat Top
Lens Size: 25.00mm Dia
Alternative Parts (Cross-Reference): 82-6152.01A4.;
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: Not Applicable
REACH Status: REACH Affected
HTSUS: 8541.41.0000
Mfr: EAO
Base Product Number: 82-6152

Buy Now
Panel Indicators, Pilot Lights - 82-6152.01A4-ND - DigiKey
Thief River Falls, MN, United States
Panel Indicators, Pilot Lights
82-6152.01A4-ND
Panel Indicators, Pilot Lights 82-6152.01A4-ND
LED Panel Indicator Green, Red 24V 7mA Solder Lug

LED Panel Indicator Green, Red 24V 7mA Solder Lug

Buy Now Datasheet
Sheung Wan, Hong Kong
Industrial Panel Mount Indicators / Switch Indicators
82-6152.01A4
Industrial Panel Mount Indicators / Switch Indicators 82-6152.01A4
Industrial Panel Mount Indicators / Switch Indicators 82-6152.01A4.indicat or.-.22 mm.stainless steel.flush/flat.rin g.red/green.24 V.screw terminal

Industrial Panel Mount Indicators / Switch Indicators 82-6152.01A4.indicator.-.22 mm.stainless steel.flush/flat.ring.red/green.24 V.screw terminal

Buy Now Datasheet
Panel Indicator, 22.3Mm, Red/grn; Led Color Eao - 33AC4207 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, 22.3Mm, Red/grn; Led Color Eao
33AC4207
Panel Indicator, 22.3Mm, Red/grn; Led Color Eao 33AC4207
PANEL INDICATOR, 22.3MM, RED/GRN; LED Color:Red, Green; Mounting Hole Dia:22.3mm; Forward Current / Color:R 7mA, G 7mA; Operating Voltage / Color:R 24V, G 24V; Luminous Intensity / Color:-; IP / NEMA Rating:IP65, IP67; MSL:- RoHS Compliant: Yes

PANEL INDICATOR, 22.3MM, RED/GRN; LED Color:Red, Green; Mounting Hole Dia:22.3mm; Forward Current / Color:R 7mA, G 7mA; Operating Voltage / Color:R 24V, G 24V; Luminous Intensity / Color:-; IP / NEMA Rating:IP65, IP67; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 82-6152.01A4 82-6152.01A4-ND 82-6152.01A4 33AC4207
Product Name Optoelectronics - Panel Indicators, Pilot Lights Panel Indicators, Pilot Lights Industrial Panel Mount Indicators / Switch Indicators Panel Indicator, 22.3Mm, Red/grn; Led Color Eao
Lamp Type LED Lamps LED Lamps LED Lamps
LED Color Red; Green
Terminal Type Solder Terminals
Unlock Full Specs
to access all available technical data

Similar Products

N program - NME - Illuminated signal - NMEFWS -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 2 mm (0.0787 inch)
View Details
22 mm LED Metal Pilot Light - 2PLB6LB-230 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Blue
Applications General Industrial
View Details
2 suppliers
Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - 486-4267-ND - DigiKey
Specs
LED Color Red; Red
Rated Current 0.0300 amps
View Details