EAO Switch Corporation Panel Indicator, 22.3Mm, Red/grn; Led Color Eao 82-6151.02A4

Description
PANEL INDICATOR, 22.3MM, RED/GRN; LED Color:Red, Green; Mounting Hole Dia:22.3mm; Forward Current / Color:R 7mA, G 7mA; Operating Voltage / Color:R 24V, G 24V; Luminous Intensity / Color:-; IP / NEMA Rating:IP65, IP67; MSL:- RoHS Compliant: Yes
Datasheet
Description
PANEL INDICATOR, 22.3MM, RED/GRN; LED Color:Red, Green; Mounting Hole Dia:22.3mm; Forward Current / Color:R 7mA, G 7mA; Operating Voltage / Color:R 24V, G 24V; Luminous Intensity / Color:-; IP / NEMA Rating:IP65, IP67; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, 22.3Mm, Red/grn; Led Color Eao - 33AC4202 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, 22.3Mm, Red/grn; Led Color Eao
33AC4202
Panel Indicator, 22.3Mm, Red/grn; Led Color Eao 33AC4202
PANEL INDICATOR, 22.3MM, RED/GRN; LED Color:Red, Green; Mounting Hole Dia:22.3mm; Forward Current / Color:R 7mA, G 7mA; Operating Voltage / Color:R 24V, G 24V; Luminous Intensity / Color:-; IP / NEMA Rating:IP65, IP67; MSL:- RoHS Compliant: Yes

PANEL INDICATOR, 22.3MM, RED/GRN; LED Color:Red, Green; Mounting Hole Dia:22.3mm; Forward Current / Color:R 7mA, G 7mA; Operating Voltage / Color:R 24V, G 24V; Luminous Intensity / Color:-; IP / NEMA Rating:IP65, IP67; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Industrial Panel Mount Indicators / Switch Indicators
82-6151.02A4
Industrial Panel Mount Indicators / Switch Indicators 82-6151.02A4
Industrial Panel Mount Indicators / Switch Indicators 82-6151.02A4.indicat or.-.22 mm.stainless steel.flush/flat.poi nt.red/green.24 V.soldering terminal

Industrial Panel Mount Indicators / Switch Indicators 82-6151.02A4.indicator.-.22 mm.stainless steel.flush/flat.point.red/green.24 V.soldering terminal

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 33AC4202 82-6151.02A4
Product Name Panel Indicator, 22.3Mm, Red/grn; Led Color Eao Industrial Panel Mount Indicators / Switch Indicators
Lamp Type LED Lamps LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

N program - NME - Illuminated signal - NMEGN -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 10.4 mm (0.4094 inch)
View Details
LED Signal and obstruction light with MIOL-LIOL - signal and obstruction light with led miol liol - BARTEC
Specs
Lamp Type LED Lamps
Rated Voltage 100 to 277 volts
Rated Average Light 55000 hours
View Details
22mm Illum. Metal Selector Switch 3PSRL - 2ASL6LB-6-048 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Blue
Applications General Industrial
View Details
Panel Indicators, Pilot Lights - 486-3-148-436-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Red; Green; Blue
Terminal Type Solder Terminals
View Details