EAO Switch Corporation Panel Indicators, Pilot Lights 82-6151.01A4

Description
LED Panel Indicator Green, Red 24V 7mA Solder Lug
Request a Quote Datasheet
Description
LED Panel Indicator Green, Red 24V 7mA Solder Lug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicators, Pilot Lights - 82-6151.01A4-ND - DigiKey
Thief River Falls, MN, United States
Panel Indicators, Pilot Lights
82-6151.01A4-ND
Panel Indicators, Pilot Lights 82-6151.01A4-ND
LED Panel Indicator Green, Red 24V 7mA Solder Lug

LED Panel Indicator Green, Red 24V 7mA Solder Lug

Buy Now Datasheet
Panel Indicator, 22.3Mm, Red/grn; Led Color Eao - 33AC4201 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, 22.3Mm, Red/grn; Led Color Eao
33AC4201
Panel Indicator, 22.3Mm, Red/grn; Led Color Eao 33AC4201
PANEL INDICATOR, 22.3MM, RED/GRN; LED Color:Red, Green; Mounting Hole Dia:22.3mm; Forward Current / Color:R 7mA, G 7mA; Operating Voltage / Color:R 24V, G 24V; Luminous Intensity / Color:-; IP / NEMA Rating:IP65, IP67; MSL:- RoHS Compliant: Yes

PANEL INDICATOR, 22.3MM, RED/GRN; LED Color:Red, Green; Mounting Hole Dia:22.3mm; Forward Current / Color:R 7mA, G 7mA; Operating Voltage / Color:R 24V, G 24V; Luminous Intensity / Color:-; IP / NEMA Rating:IP65, IP67; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Industrial Panel Mount Indicators / Switch Indicators
82-6151.01A4
Industrial Panel Mount Indicators / Switch Indicators 82-6151.01A4
Industrial Panel Mount Indicators / Switch Indicators 82-6151.01A4.indicat or.-.22 mm.stainless steel.flush/flat.rin g.red/green.24 V.soldering terminal

Industrial Panel Mount Indicators / Switch Indicators 82-6151.01A4.indicator.-.22 mm.stainless steel.flush/flat.ring.red/green.24 V.soldering terminal

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 82-6151.01A4-ND 33AC4201 82-6151.01A4
Product Name Panel Indicators, Pilot Lights Panel Indicator, 22.3Mm, Red/grn; Led Color Eao Industrial Panel Mount Indicators / Switch Indicators
Lamp Type LED Lamps LED Lamps LED Lamps
LED Color Red; Green
Terminal Type Solder Terminals
Unlock Full Specs
to access all available technical data

Similar Products

R program - RME - Illuminated signal - RMEFRT -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 0.5000 mm (0.0197 inch)
View Details
MSL MicroStat Status Indicators - MSL1-120R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Flash Lamp Flash Lamp
LED Color Red; Red
Terminal Type 3/4-Inch Pipe,Surface
View Details
22 mm Plastic Pilot Light - 3PLBR8L-230 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Yellow
Applications General Industrial
View Details
3 suppliers
LED Signal and obstruction light with MIOL-LIOL - signal and obstruction light with led miol liol - BARTEC
Specs
Lamp Type LED Lamps
Rated Voltage 100 to 277 volts
Rated Average Light 55000 hours
View Details