"LED Panel Indicator Red 24V 7mA Quick Connect - 0.110"" (2.8mm)"
| DigiKey | RS Components, Ltd. | |
|---|---|---|
| Product Category | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights |
| Product Number | 1948-82-5551.0114-ND | 2478939 |
| Product Name | Panel Indicators, Pilot Lights | Panel Mount Indicators |
| Lamp Type | LED Lamps | |
| LED Color | Red | Red; Natural |
| Terminal Type | Quick Connect / Blade | Solder Terminals; Solder Terminal |
| Voltage type AC | AC |