EAO Switch Corporation Pushbutton Switches 82-5151.2124

Description
Pushbutton Switch SPDT Standard, Illuminated Panel Mount, Front
Request a Quote Datasheet
Description
Pushbutton Switch SPDT Standard, Illuminated Panel Mount, Front
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 1948-2262-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
1948-2262-ND
Pushbutton Switches 1948-2262-ND
Pushbutton Switch SPDT Standard, Illuminated Panel Mount, Front

Pushbutton Switch SPDT Standard, Illuminated Panel Mount, Front

Buy Now Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
82-5151.2124
Pushbutton Switches 82-5151.2124
Pushbutton Switches Blu RingLED 24VAC/DC 19mm QC Flush Maint

Pushbutton Switches Blu RingLED 24VAC/DC 19mm QC Flush Maint

Buy Now Datasheet
Pb Switch, Illum, Spdt, 5A, 250Vac, Blue; Product Range Eao - 38X7178 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Illum, Spdt, 5A, 250Vac, Blue; Product Range Eao
38X7178
Pb Switch, Illum, Spdt, 5A, 250Vac, Blue; Product Range Eao 38X7178
PB SWITCH, ILLUM, SPDT, 5A, 250VAC, BLUE; Product Range:-; Contact Configuration:SPDT; Switch Operation:Push-Pull; Contact Current Max:5A; Contact Voltage AC Nom:250V; Illumination Color:Blue; Contact Voltage DC Nom:- RoHS Compliant: Yes

PB SWITCH, ILLUM, SPDT, 5A, 250VAC, BLUE; Product Range:-; Contact Configuration:SPDT; Switch Operation:Push-Pull; Contact Current Max:5A; Contact Voltage AC Nom:250V; Illumination Color:Blue; Contact Voltage DC Nom:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 1948-2262-ND 82-5151.2124 38X7178
Product Name Pushbutton Switches Pushbutton Switches Pb Switch, Illum, Spdt, 5A, 250Vac, Blue; Product Range Eao
Actuator Specifications Flush Pushbutton; Round, Button, Flush
Switch Function Alternate Contact (Push-Push) Push-Pull
Switching Mechanism Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT
Terminal Type Quick Connect/Blade; Solder Terminals Plug-In
Features DustProof; Illuminated Switch Illuminated Switch; RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1-1437573-9 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Off (On)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
Push Button Heads - 2838267 - RS Components, Ltd.
Specs
Switch Function Momentary Contact
View Details
PS Series Push Button Stations - PSEM-RM - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:4.9 in (124.5 mm), x Width:3 in (83 mm)
Features Is UL listed
View Details
22mm Illuminated Projecting Push Buttons - 2ALP5LB-110 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers