Pushbutton Switch SPDT Standard, Illuminated Panel Mount, Front
EAO 82-5151.2123.B002 Push Button Switch
| DigiKey | RS Components, Ltd. | |
|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches |
| Product Number | 1948-82-5151.2123.B002-ND | 1942055 |
| Product Name | Pushbutton Switches | Push Button Switches |
| Actuator Specifications | Flush Pushbutton; Round, Button, Flush | Flat |
| Switch Function | Alternate Contact (Push-Push) | |
| Switching Mechanism | Single Pole, Double Throw (SPDT) | Co |
| Terminal Type | Quick Connect/Blade; Solder Terminals | Solder Terminals; Solder |