EAO Switch Corporation Pushbutton Switches 82-4552.1113

Description
Pushbutton Switch SPDT Standard, Illuminated Panel Mount, Front
Request a Quote Datasheet
Description
Pushbutton Switch SPDT Standard, Illuminated Panel Mount, Front
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 1948-82-4552.1113-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
1948-82-4552.1113-ND
Pushbutton Switches 1948-82-4552.1113-ND
Pushbutton Switch SPDT Standard, Illuminated Panel Mount, Front

Pushbutton Switch SPDT Standard, Illuminated Panel Mount, Front

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Pushbutton Switches
Product Number 1948-82-4552.1113-ND
Product Name Pushbutton Switches
Actuator Specifications Flush Pushbutton; Round, Button, Flush
Switch Function Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
Terminal Type Screw Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton - 359431 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Function Momentary Contact
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-BG-M-R-2-FNN-00-1 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details