"LED Panel Indicator Red 24V 7mA Quick Connect - 0.110"" (2.8mm)"
| DigiKey | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1948-82-4551.0114-ND |
| Product Name | Panel Indicators, Pilot Lights |
| Lamp Type | LED Lamps |
| LED Color | Red |
| Terminal Type | Quick Connect / Blade |
| Voltage type AC | AC |