The 82-4161.1000 is a 16 mm stainless-steel pushbutton with a flush-mounted, round front and a flat raised lens, designed for momentary switching. It features a snap-action changeover contact with a silver contact material, rated for 250 V AC and 5 A max thermal current, with typical ratings of 0.7 A at 24 V DC and 0.5 A at 220 V AC. The part has a mounting cut-out of 16 mm, solder terminals sized 2.8 x 0.5 mm, and is rated IP65, IP67, and IK10 for environmental protection. It meets IEC 60947-5-1, UL 508, and IEC 60512-2 standards, with an electrical life of 100,000 cycles, an operating temperature range of -30 °C to +70 °C, and a switch actuating force of 3 to 6 N.
82-4161.1000.PUSHBUT
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 51AH8050 |
| Product Name | 82-4161.1000.pushbutton.momentary.16 Mm.stainless Steel.flush/raised.no Led.no Colour.no Led.soldering Terminal Eao |