EAO Switch Corporation Pushbutton Switches 82-4153.1243

Description
Pushbutton Switches Ylw Dot LED 12VAC/DC 16mm QC Flush
Datasheet
Description
Pushbutton Switches Ylw Dot LED 12VAC/DC 16mm QC Flush
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Pushbutton Switches
82-4153.1243
Pushbutton Switches 82-4153.1243
Pushbutton Switches Ylw Dot LED 12VAC/DC 16mm QC Flush

Pushbutton Switches Ylw Dot LED 12VAC/DC 16mm QC Flush

Buy Now Datasheet
Pb Switch, Illum, Spdt, 5A, 250Vac, Yel; Product Range Eao - 48Y4184 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Illum, Spdt, 5A, 250Vac, Yel; Product Range Eao
48Y4184
Pb Switch, Illum, Spdt, 5A, 250Vac, Yel; Product Range Eao 48Y4184
PB SWITCH, ILLUM, SPDT, 5A, 250VAC, YEL; Product Range:82 Series; Contact Configuration:SPDT; Switch Operation:Momentary Spring Return; Contact Current Max:5A; Contact Voltage AC Nom:250V; Illumination Color:Yellow RoHS Compliant: Yes

PB SWITCH, ILLUM, SPDT, 5A, 250VAC, YEL; Product Range:82 Series; Contact Configuration:SPDT; Switch Operation:Momentary Spring Return; Contact Current Max:5A; Contact Voltage AC Nom:250V; Illumination Color:Yellow RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches
Product Number 82-4153.1243 48Y4184
Product Name Pushbutton Switches Pb Switch, Illum, Spdt, 5A, 250Vac, Yel; Product Range Eao
Terminal Type Plug-In
Features Illuminated Switch; RoHS RoHS
Operating Temp -22 to 158 F (-30 to 70 C)
Switch Function Momentary Contact; Momentary Spring Return
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1-2213765-1 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
Pushbutton - 10151085 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Function Momentary Contact
View Details
Micro switches - M 660 - M1S 660-11-K-Y 1,5M -1326-3 -  - Schmersal Inc.
Specs
Max. Mechanical Life 3.00E6 Number of electrical operations
Operating Temp -22 to 176 F (-30 to 80 C)
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details