EAO Switch Corporation Panel Indicators, Pilot Lights 82-4152.01A4

Description
LED Panel Indicator Green, Red 24V 7mA Solder Lug
Request a Quote Datasheet
Description
LED Panel Indicator Green, Red 24V 7mA Solder Lug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicators, Pilot Lights - 82-4152.01A4-ND - DigiKey
Thief River Falls, MN, United States
Panel Indicators, Pilot Lights
82-4152.01A4-ND
Panel Indicators, Pilot Lights 82-4152.01A4-ND
LED Panel Indicator Green, Red 24V 7mA Solder Lug

LED Panel Indicator Green, Red 24V 7mA Solder Lug

Buy Now Datasheet
Sheung Wan, Hong Kong
Industrial Panel Mount Indicators / Switch Indicators
82-4152.01A4
Industrial Panel Mount Indicators / Switch Indicators 82-4152.01A4
Industrial Panel Mount Indicators / Switch Indicators 82-4152.01A4.indicat or.-.16 mm.stainless steel.flush/flat.rin g.red/green.24 V.screw terminal

Industrial Panel Mount Indicators / Switch Indicators 82-4152.01A4.indicator.-.16 mm.stainless steel.flush/flat.ring.red/green.24 V.screw terminal

Buy Now Datasheet
Panel Indicator, 16Mm, Red/grn; Led Color Eao - 33AC4167 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, 16Mm, Red/grn; Led Color Eao
33AC4167
Panel Indicator, 16Mm, Red/grn; Led Color Eao 33AC4167
PANEL INDICATOR, 16MM, RED/GRN; LED Color:Red, Green; Mounting Hole Dia:16mm; Forward Current / Color:R 7mA, G 7mA; Operating Voltage / Color:R 24V, G 24V; Luminous Intensity / Color:-; IP / NEMA Rating:IP65, IP67; MSL:- RoHS Compliant: Yes

PANEL INDICATOR, 16MM, RED/GRN; LED Color:Red, Green; Mounting Hole Dia:16mm; Forward Current / Color:R 7mA, G 7mA; Operating Voltage / Color:R 24V, G 24V; Luminous Intensity / Color:-; IP / NEMA Rating:IP65, IP67; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 82-4152.01A4-ND 82-4152.01A4 33AC4167
Product Name Panel Indicators, Pilot Lights Industrial Panel Mount Indicators / Switch Indicators Panel Indicator, 16Mm, Red/grn; Led Color Eao
Lamp Type LED Lamps LED Lamps LED Lamps
LED Color Red; Green
Terminal Type Solder Terminals
Unlock Full Specs
to access all available technical data

Similar Products

N program - NML - Illuminated signal - NMLGB -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 2 mm (0.0787 inch)
View Details
22mm Illuminated Flush Push Button - 2ALF6LB-110 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Blue
Applications General Industrial
View Details
MSL MicroStat Status Indicators - MSL2-024BR - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Flash Lamp Flash Lamp
LED Color Red; Blue; Blue, Red
Terminal Type 3/4-Inch Pipe,Surface
View Details