EAO Switch Corporation Pb Switch, Illum, Spdt, 5A, 250Vac, Red; Product Range Eao 82-4151.1213

Description
PB SWITCH, ILLUM, SPDT, 5A, 250VAC, RED; Product Range:82 Series; Panel Cutout Diameter:16mm; Contact Configuration:SPDT; Switch Operation:Momentary; Actuator / Cap Colour:Natural; Contact Current AC Max:3A; Contact Voltage VAC:240V RoHS Compliant: Yes
Datasheet
Description
PB SWITCH, ILLUM, SPDT, 5A, 250VAC, RED; Product Range:82 Series; Panel Cutout Diameter:16mm; Contact Configuration:SPDT; Switch Operation:Momentary; Actuator / Cap Colour:Natural; Contact Current AC Max:3A; Contact Voltage VAC:240V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pb Switch, Illum, Spdt, 5A, 250Vac, Red; Product Range Eao - 45Y0367 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Illum, Spdt, 5A, 250Vac, Red; Product Range Eao
45Y0367
Pb Switch, Illum, Spdt, 5A, 250Vac, Red; Product Range Eao 45Y0367
PB SWITCH, ILLUM, SPDT, 5A, 250VAC, RED; Product Range:82 Series; Panel Cutout Diameter:16mm; Contact Configuration:SPDT; Switch Operation:Momentary; Actuator / Cap Colour:Natural; Contact Current AC Max:3A; Contact Voltage VAC:240V RoHS Compliant: Yes

PB SWITCH, ILLUM, SPDT, 5A, 250VAC, RED; Product Range:82 Series; Panel Cutout Diameter:16mm; Contact Configuration:SPDT; Switch Operation:Momentary; Actuator / Cap Colour:Natural; Contact Current AC Max:3A; Contact Voltage VAC:240V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 45Y0367
Product Name Pb Switch, Illum, Spdt, 5A, 250Vac, Red; Product Range Eao
Switch Function Momentary Contact; Momentary
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton - 922215 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Function Momentary Contact
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
PS Series Push Button Stations - PSEV-Y - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:4.9 in (124.5 mm), x Width:3 in (83 mm)
Features Is UL listed
View Details