EAO Switch Corporation Push Button Switches 82-4151.1000

Description
EAO 82-4151.1000 Push Button Switch
Request a Quote Datasheet
Description
EAO 82-4151.1000 Push Button Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Push Button Switches - 2004220 - RS Components, Ltd.
Corby, Northants, United Kingdom
Push Button Switches
2004220
Push Button Switches 2004220
EAO 82-4151.1000 Push Button Switch

EAO 82-4151.1000 Push Button Switch

Supplier's Site
Pushbutton Switches - 1948-2203-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
1948-2203-ND
Pushbutton Switches 1948-2203-ND
Pushbutton Switch SPDT Standard Panel Mount, Front

Pushbutton Switch SPDT Standard Panel Mount, Front

Buy Now Datasheet
Pb Switch, Non-Illum, Spdt, 5A, 250Vac; Product Range Eao - 38X7138 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Non-Illum, Spdt, 5A, 250Vac; Product Range Eao
38X7138
Pb Switch, Non-Illum, Spdt, 5A, 250Vac; Product Range Eao 38X7138
PB SWITCH, NON-ILLUM, SPDT, 5A, 250VAC; Product Range:82 Series; Panel Cutout Diameter:16mm; Contact Configuration:SPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Round Flush Flat; Actuator / Cap Colour:Natural RoHS Compliant: Yes

PB SWITCH, NON-ILLUM, SPDT, 5A, 250VAC; Product Range:82 Series; Panel Cutout Diameter:16mm; Contact Configuration:SPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Round Flush Flat; Actuator / Cap Colour:Natural RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
82-4151.1000
Pushbutton Switches 82-4151.1000
Pushbutton Switches Non-Illum Momentary 16mm, QC

Pushbutton Switches Non-Illum Momentary 16mm, QC

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 2004220 1948-2203-ND 38X7138 82-4151.1000
Product Name Push Button Switches Pushbutton Switches Pb Switch, Non-Illum, Spdt, 5A, 250Vac; Product Range Eao Pushbutton Switches
Switch Function Momentary Contact Momentary Contact Momentary Contact; Momentary
Switching Mechanism 1c Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT Single Pole, Double Throw (SPDT)
Features DustProof; RoHS; Weather resistant or waterproof DustProof RoHS RoHS
Actuator Specifications Flush Pushbutton; Round, Button, Flush Flush Pushbutton
Terminal Type Quick Connect/Blade; Solder Terminals Plug-In
Unlock Full Specs
to access all available technical data

Similar Products

Intralogistics - Transport vehicles - Cockpit - EDL - Illuminated pushbutton - EDLGN -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 167 F (-25 to 75 C)
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
22mm Mushroom Push-Pull Buttons - 2AMPPJ2 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Mushroom
Switch Function Push-Pull
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers
Push Button Switches - 1758291 - RS Components, Ltd.
Specs
Actuator Specifications Push button
Switch Function Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT); Single pole double throw (spdt)
View Details