EAO Switch Corporation Switch, Tactile, Spdt, 125Ma, Though Hole; Product Range Eao 81-20101-02

Description
SWITCH, TACTILE, SPDT, 125mA, THOUGH HOLE; Product Range:Cosmos Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Plunger for Cap; Actuating Force:360gf; Contact Rating:125mA at 24VDC RoHS Compliant: Yes
Description
SWITCH, TACTILE, SPDT, 125mA, THOUGH HOLE; Product Range:Cosmos Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Plunger for Cap; Actuating Force:360gf; Contact Rating:125mA at 24VDC RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Switch, Tactile, SPDT, 125mA, Through Hole from the Cosmos series is designed for robust performance in various applications. It features a top-actuated plunger style actuator and is suitable for through-hole mounting. The switch has a contact rating of 125mA at 24VDC and provides tactile feedback upon actuation, making it ideal for user interfaces. The contacts are available in silver or tropicalized gold, ensuring durability and reliability. Additionally, the switch is fully sealed against dust and liquid penetration, enhancing its longevity in demanding environments. Custom markings and various lens and key-cap options are available, allowing for flexibility in design.

Datasheet Summary
Powered by GS/AI

The Switch, Tactile, SPDT, 125mA, Through Hole from the Cosmos series is designed for robust performance in various applications. It features a top-actuated plunger style actuator and is suitable for through-hole mounting. The switch has a contact rating of 125mA at 24VDC and provides tactile feedback upon actuation, making it ideal for user interfaces. The contacts are available in silver or tropicalized gold, ensuring durability and reliability. Additionally, the switch is fully sealed against dust and liquid penetration, enhancing its longevity in demanding environments. Custom markings and various lens and key-cap options are available, allowing for flexibility in design.

Suppliers

Company
Product
Description
Supplier Links
Switch, Tactile, Spdt, 125Ma, Though Hole; Product Range Eao - 52F509 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Tactile, Spdt, 125Ma, Though Hole; Product Range Eao
52F509
Switch, Tactile, Spdt, 125Ma, Though Hole; Product Range Eao 52F509
SWITCH, TACTILE, SPDT, 125mA, THOUGH HOLE; Product Range:Cosmos Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Plunger for Cap; Actuating Force:360gf; Contact Rating:125mA at 24VDC RoHS Compliant: Yes

SWITCH, TACTILE, SPDT, 125mA, THOUGH HOLE; Product Range:Cosmos Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Plunger for Cap; Actuating Force:360gf; Contact Rating:125mA at 24VDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches
Product Number 52F509
Product Name Switch, Tactile, Spdt, 125Ma, Though Hole; Product Range Eao
Terminal Type Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 1241.1102.7018 - 1038557-1241.1102.7018 - Win Source Electronics
Specs
Min. Actuating Force 0.7 lbs (0.3059 kg)
Max. Actuating Force 0.7 lbs (0.3059 kg)
View Details
Dome Style, Sealed, Momentary Action - P3-D - OTTO Controls
Specs
Switch Type Dome Switch
Switch Function Momentary Contact
Features DustProof; Weather resistant or waterproof
View Details
B3F Tactile Switch - B3F-3100 - Aratas America LLC
Specs
Switch Dimensions 7.15 x 7.3 x 7.4 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.2 lbs (0.0999 kg)
View Details
8 suppliers
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details