EAO Switch Corporation Keylock Actuator, 2 Position, Flush Panel Mounting Switch, 71 Series, Maintained Rohs Compliant Eao 71-624.0/D

Description
Keylock Actuator, 2 Position, Flush Panel Mounting Switch, 71 Series, Maintained RoHS Compliant: Yes
Description
Keylock Actuator, 2 Position, Flush Panel Mounting Switch, 71 Series, Maintained RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Keylock Actuator, 2 Position, Flush Panel Mounting Switch, 71 Series, Maintained Rohs Compliant Eao - 95B8293 - Newark, An Avnet Company
Chicago, IL, United States
Keylock Actuator, 2 Position, Flush Panel Mounting Switch, 71 Series, Maintained Rohs Compliant Eao
95B8293
Keylock Actuator, 2 Position, Flush Panel Mounting Switch, 71 Series, Maintained Rohs Compliant Eao 95B8293
Keylock Actuator, 2 Position, Flush Panel Mounting Switch, 71 Series, Maintained RoHS Compliant: Yes

Keylock Actuator, 2 Position, Flush Panel Mounting Switch, 71 Series, Maintained RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 95B8293
Product Name Keylock Actuator, 2 Position, Flush Panel Mounting Switch, 71 Series, Maintained Rohs Compliant Eao
Actuator Specifications Flush Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton - 10764514 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-BG-N-R-2-NFN-00-3 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details