EAO Switch Corporation Pushbutton Switch; Product Range Eao 71-612.0

Description
PUSHBUTTON SWITCH; Product Range:71 Series; Contact Configuration:-; Switch Operation:-; Switch Terminals:PC Pin; Illumination Color:Non Illuminated; Panel Cutout (H x W):-; Illumination:Non Illuminated RoHS Compliant: Yes
Datasheet
Description
PUSHBUTTON SWITCH; Product Range:71 Series; Contact Configuration:-; Switch Operation:-; Switch Terminals:PC Pin; Illumination Color:Non Illuminated; Panel Cutout (H x W):-; Illumination:Non Illuminated RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switch; Product Range Eao - 94B4517 - Newark, An Avnet Company
Chicago, IL, United States
Pushbutton Switch; Product Range Eao
94B4517
Pushbutton Switch; Product Range Eao 94B4517
PUSHBUTTON SWITCH; Product Range:71 Series; Contact Configuration:-; Switch Operation:-; Switch Terminals:PC Pin; Illumination Color:Non Illuminated; Panel Cutout (H x W):-; Illumination:Non Illuminated RoHS Compliant: Yes

PUSHBUTTON SWITCH; Product Range:71 Series; Contact Configuration:-; Switch Operation:-; Switch Terminals:PC Pin; Illumination Color:Non Illuminated; Panel Cutout (H x W):-; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 94B4517
Product Name Pushbutton Switch; Product Range Eao
Terminal Type PC Pin
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1-1437573-5 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Off (On)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
PS Series Push Button Stations - PSEM-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:4.9 in (124.5 mm), x Width:3 in (83 mm)
Features Is UL listed
View Details