TRANSFORMER; Turns Ratio:-; Lighting Transformer Primary Voltages:1 x 115V; Secondary Voltages:24V; Secondary Power:-; Secondary Current Nom:-; Product Range:-; Lamp Base Type:Screw; Supply Voltage:115V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Transformers |
| Product Number | 30B4985 |
| Product Name | Transformer; Turns Ratio Eao |
| Input Voltage | 115 volts |