EAO Switch Corporation Plastic Grey Cable Gland, M20; Thread Size Imperial Eao 704.945.6

Description
PLASTIC GREY CABLE GLAND, M20; Thread Size - Imperial:-; Thread Size - Metric:M20; Cable Diameter Min:-; Cable Diameter Max:-; Cable Gland Material:-; Gland Colour:Grey; IP / NEMA Rating:IP68; Product Range:- RoHS Compliant: Yes
Datasheet
Description
PLASTIC GREY CABLE GLAND, M20; Thread Size - Imperial:-; Thread Size - Metric:M20; Cable Diameter Min:-; Cable Diameter Max:-; Cable Gland Material:-; Gland Colour:Grey; IP / NEMA Rating:IP68; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plastic Grey Cable Gland, M20; Thread Size Imperial Eao - 61M2409 - Newark, An Avnet Company
Chicago, IL, United States
Plastic Grey Cable Gland, M20; Thread Size Imperial Eao
61M2409
Plastic Grey Cable Gland, M20; Thread Size Imperial Eao 61M2409
PLASTIC GREY CABLE GLAND, M20; Thread Size - Imperial:-; Thread Size - Metric:M20; Cable Diameter Min:-; Cable Diameter Max:-; Cable Gland Material:-; Gland Colour:Grey; IP / NEMA Rating:IP68; Product Range:- RoHS Compliant: Yes

PLASTIC GREY CABLE GLAND, M20; Thread Size - Imperial:-; Thread Size - Metric:M20; Cable Diameter Min:-; Cable Diameter Max:-; Cable Gland Material:-; Gland Colour:Grey; IP / NEMA Rating:IP68; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 61M2409
Product Name Plastic Grey Cable Gland, M20; Thread Size Imperial Eao
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable Glands - 6988745 - RS Components, Ltd.
Specs
Application Cable & Wire
Material Plastic
Opening Diameter 0.2362 to 0.4724 inch (6 to 12 mm)
View Details
Industrial Multi-Conductor Industrial Multi-Conductor - 4249610 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 1.26 inch (32 mm)
View Details
Strain Relief Cable Gland - RSP Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.4724 to 0.9843 inch (12 to 25 mm)
View Details
Cable Glands - 2206244 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Brass; Nickel plated brass
Opening Diameter 0.3150 to 0.4331 inch (8 to 11 mm)
View Details