EAO Switch Corporation Switch, Micro, Dpst, 6A, 250V; Microswitch Type Eao 704.918.4

Description
SWITCH, MICRO, DPST, 6A, 250V; Microswitch Type:Snap Action; Microswitch Actuator:-; Contact Configuration:DPST-N C; Switch Terminals:Spring Clamp; Contact Current Max:6A; Contact Voltage DC Nom:-; Product Range:-; Features:Slow-Make RoHS Compliant: Yes
Datasheet
Description
SWITCH, MICRO, DPST, 6A, 250V; Microswitch Type:Snap Action; Microswitch Actuator:-; Contact Configuration:DPST-N C; Switch Terminals:Spring Clamp; Contact Current Max:6A; Contact Voltage DC Nom:-; Product Range:-; Features:Slow-Make RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Micro, Dpst, 6A, 250V; Microswitch Type Eao - 45T6994 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Micro, Dpst, 6A, 250V; Microswitch Type Eao
45T6994
Switch, Micro, Dpst, 6A, 250V; Microswitch Type Eao 45T6994
SWITCH, MICRO, DPST, 6A, 250V; Microswitch Type:Snap Action; Microswitch Actuator:-; Contact Configuration:DPST-N C; Switch Terminals:Spring Clamp; Contact Current Max:6A; Contact Voltage DC Nom:-; Product Range:-; Features:Slow-Make RoHS Compliant: Yes

SWITCH, MICRO, DPST, 6A, 250V; Microswitch Type:Snap Action; Microswitch Actuator:-; Contact Configuration:DPST-NC; Switch Terminals:Spring Clamp; Contact Current Max:6A; Contact Voltage DC Nom:-; Product Range:-; Features:Slow-Make RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Snap Action Switches
Product Number 45T6994
Product Name Switch, Micro, Dpst, 6A, 250V; Microswitch Type Eao
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Micro Switches - 7972539 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Spring plunger
Standards and Certifications RoHS
Actuating Force 14.89 oz (4.14 N)
View Details
B3S-5 Sealed Subminiature Basic Switch with Levers - B3S-5 - OTTO Controls
Specs
Actuator Style Lever Style; Roller Style
Common Size Subminiature
Features Weather Resistant or Waterproof
View Details
D2AW-R Sealed Ultra Subminiature Basic Switch with Integrated Resistors - D2AW-R5-ER053FR - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Standard
Actuating Force 5.4 oz (1.5 N)
View Details
3AT Series High Temperature Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -65 to 450 F (-54 to 232 C)
Maximum Current 1 amps
View Details