EAO Switch Corporation Switch, Micro, Spst, 6A, 250V; Microswitch Type Eao 704.918.1

Description
SWITCH, MICRO, SPST, 6A, 250V; Microswitch Type:Snap Action; Microswitch Actuator:-; Contact Configuration:SPST-N O; Switch Terminals:Spring Clamp; Contact Current Max:6A; Contact Voltage DC Nom:-; Product Range:-; Features:Slow-Make RoHS Compliant: Yes
Datasheet
Description
SWITCH, MICRO, SPST, 6A, 250V; Microswitch Type:Snap Action; Microswitch Actuator:-; Contact Configuration:SPST-N O; Switch Terminals:Spring Clamp; Contact Current Max:6A; Contact Voltage DC Nom:-; Product Range:-; Features:Slow-Make RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Micro, Spst, 6A, 250V; Microswitch Type Eao - 45T6991 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Micro, Spst, 6A, 250V; Microswitch Type Eao
45T6991
Switch, Micro, Spst, 6A, 250V; Microswitch Type Eao 45T6991
SWITCH, MICRO, SPST, 6A, 250V; Microswitch Type:Snap Action; Microswitch Actuator:-; Contact Configuration:SPST-N O; Switch Terminals:Spring Clamp; Contact Current Max:6A; Contact Voltage DC Nom:-; Product Range:-; Features:Slow-Make RoHS Compliant: Yes

SWITCH, MICRO, SPST, 6A, 250V; Microswitch Type:Snap Action; Microswitch Actuator:-; Contact Configuration:SPST-NO; Switch Terminals:Spring Clamp; Contact Current Max:6A; Contact Voltage DC Nom:-; Product Range:-; Features:Slow-Make RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Snap Action Switches
Product Number 45T6991
Product Name Switch, Micro, Spst, 6A, 250V; Microswitch Type Eao
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

D2F Ultra Subminiature Basic Switch - D2F-FL30-T - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Subminiature; Standard
Standards and Certifications IP40
View Details
Micro Switches - 241234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Lever Style; Long Hinge Lever
Common Size Subminiature
Standards and Certifications RoHS
View Details
Single Break, Ultra Small Subminiature Basic Switches with Integral Levers - B1-5 - OTTO Controls
Specs
Actuator Style Lever Style
Common Size Subminiature
Operating Temp -67 to 257 F (-55 to 125 C)
View Details
Snap Action Switches - 2435261-7 - TE Connectivity
Specs
Actuator Style Lever Style; Lever
Common Size Miniature
Standards and Certifications RoHS
View Details
2 suppliers