EAO Switch Corporation Switch, Micro, Spst, 6A, 250V; Microswitch Type Eao 704.917.2

Description
SWITCH, MICRO, SPST, 6A, 250V; Microswitch Type:Snap Action; Microswitch Actuator:-; Contact Configuration:SPST-N C; Switch Terminals:Spring Clamp; Contact Current Max:6A; Contact Voltage DC Nom:-; Product Range:-; Features:Slow-Make RoHS Compliant: Yes
Datasheet
Description
SWITCH, MICRO, SPST, 6A, 250V; Microswitch Type:Snap Action; Microswitch Actuator:-; Contact Configuration:SPST-N C; Switch Terminals:Spring Clamp; Contact Current Max:6A; Contact Voltage DC Nom:-; Product Range:-; Features:Slow-Make RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Micro, Spst, 6A, 250V; Microswitch Type Eao - 45T6987 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Micro, Spst, 6A, 250V; Microswitch Type Eao
45T6987
Switch, Micro, Spst, 6A, 250V; Microswitch Type Eao 45T6987
SWITCH, MICRO, SPST, 6A, 250V; Microswitch Type:Snap Action; Microswitch Actuator:-; Contact Configuration:SPST-N C; Switch Terminals:Spring Clamp; Contact Current Max:6A; Contact Voltage DC Nom:-; Product Range:-; Features:Slow-Make RoHS Compliant: Yes

SWITCH, MICRO, SPST, 6A, 250V; Microswitch Type:Snap Action; Microswitch Actuator:-; Contact Configuration:SPST-NC; Switch Terminals:Spring Clamp; Contact Current Max:6A; Contact Voltage DC Nom:-; Product Range:-; Features:Slow-Make RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Snap Action Switches
Product Number 45T6987
Product Name Switch, Micro, Spst, 6A, 250V; Microswitch Type Eao
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Double Break, Miniature Basic Switches - B5 - OTTO Controls
Specs
Actuator Style Pushbutton Style
Common Size Miniature
Operating Temp -85 to 257 F (-65 to 125 C)
View Details
Micro Switches - 2496834 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Plunger
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
4AT Series Low Temperature Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -275 to 275 F (-171 to 135 C)
Maximum Current 3 amps
View Details
D2AW Sealed Ultra Subminiature Basic Switch - D2AW-BR052D - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Subminiature; Standard
Standards and Certifications IP67
View Details