EAO Switch Corporation Power Distribution Block 704.915.2

Description
SWITCHING ELEMENT 1NC 10A, QUICK CONNECT; SWITCH TERMINALS:QUICK CONNECT; NO. OF POLES:1 POLE; CONTACT CURRENT MAX:10A; CONTACT VOLTAGE AC MAX:500V; FOR USE WITH:EAO 04 SERIES PUSHBUTTON SWITCHES; CONTACT VOLTAGE DC MAX:250V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
SWITCHING ELEMENT 1NC 10A, QUICK CONNECT; SWITCH TERMINALS:QUICK CONNECT; NO. OF POLES:1 POLE; CONTACT CURRENT MAX:10A; CONTACT VOLTAGE AC MAX:500V; FOR USE WITH:EAO 04 SERIES PUSHBUTTON SWITCHES; CONTACT VOLTAGE DC MAX:250V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Power Distribution Block - 431236 - Radwell International
Willingboro, NJ, United States
Power Distribution Block
431236
Power Distribution Block 431236
SWITCHING ELEMENT 1NC 10A, QUICK CONNECT; SWITCH TERMINALS:QUICK CONNECT; NO. OF POLES:1 POLE; CONTACT CURRENT MAX:10A; CONTACT VOLTAGE AC MAX:500V; FOR USE WITH:EAO 04 SERIES PUSHBUTTON SWITCHES; CONTACT VOLTAGE DC MAX:250V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

SWITCHING ELEMENT 1NC 10A, QUICK CONNECT; SWITCH TERMINALS:QUICK CONNECT; NO. OF POLES:1 POLE; CONTACT CURRENT MAX:10A; CONTACT VOLTAGE AC MAX:500V; FOR USE WITH:EAO 04 SERIES PUSHBUTTON SWITCHES; CONTACT VOLTAGE DC MAX:250V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Power Distribution Units (PDU)
Product Number 431236
Product Name Power Distribution Block
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1584S3 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Certifications REACH
View Details
19
Specs
Voltage 125~240VAC
Number of Outlets 12
Current 16.0 amps
View Details
POWER DISTRIBUTION UNIT FA00395 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Voltage 230V; 230 VAC
Power 6000 watts
Unit Type Rack Style
View Details
Three Phase Power Distribution Block - 38064 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 175.0 amps
View Details