Configurable Contact Block SPST-NO 10A @ 500VAC
SWITCHING ELEMENT, 1NO, 10A, SCREW; SWITCH TERMINALS:SCREW; NO. OF POLES:1 POLE; CONTACT CURRENT MAX:10A; CONTACT VOLTAGE AC MAX:500V; FOR USE WITH: 04 SERIES PUSHBUTTON SWITCHES; CONTACT VOLTAGE DC MAX:250V; PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Radwell International | |
|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products |
| Product Number | 1948-2127-ND | 18791302 |
| Product Name | Configurable Switch Contact Blocks | Accessory/Bulb/Cap/Contact/Transf |