EAO Switch Corporation Switch, Micro, Spst, 6A, 250V; Microswitch Type Eao 704.907.2

Description
SWITCH, MICRO, SPST, 6A, 250V; Microswitch Type:Snap Action; Microswitch Actuator:-; Contact Configuration:SPST-N C; Switch Terminals:Spring Clamp; Contact Current Max:6A; Contact Voltage DC Nom:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SWITCH, MICRO, SPST, 6A, 250V; Microswitch Type:Snap Action; Microswitch Actuator:-; Contact Configuration:SPST-N C; Switch Terminals:Spring Clamp; Contact Current Max:6A; Contact Voltage DC Nom:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Micro, Spst, 6A, 250V; Microswitch Type Eao - 45T6977 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Micro, Spst, 6A, 250V; Microswitch Type Eao
45T6977
Switch, Micro, Spst, 6A, 250V; Microswitch Type Eao 45T6977
SWITCH, MICRO, SPST, 6A, 250V; Microswitch Type:Snap Action; Microswitch Actuator:-; Contact Configuration:SPST-N C; Switch Terminals:Spring Clamp; Contact Current Max:6A; Contact Voltage DC Nom:-; Product Range:- RoHS Compliant: Yes

SWITCH, MICRO, SPST, 6A, 250V; Microswitch Type:Snap Action; Microswitch Actuator:-; Contact Configuration:SPST-NC; Switch Terminals:Spring Clamp; Contact Current Max:6A; Contact Voltage DC Nom:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Snap Action Switches
Product Number 45T6977
Product Name Switch, Micro, Spst, 6A, 250V; Microswitch Type Eao
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Micro Switches - 2496854 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Spring Plunger
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
Single Break, Subminiature Basic Switches - B2 - OTTO Controls
Specs
Actuator Style Pushbutton Style
Common Size Subminiature
Operating Temp -67 to 185 F (-55 to 85 C)
View Details
Micro Switches - 2326177 - RS Components, Ltd.
Specs
Actuator Style Pin Plunger
Features Dustproof; Weather Resistant or Waterproof
Standards and Certifications RoHS
View Details
10AT Series High Current Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -85 to 275 F (-65 to 135 C)
Maximum Current 4 amps
View Details