EAO Switch Corporation Switch, Micro, Spst, 6A, 250V; Microswitch Type Eao 704.907.1

Description
SWITCH, MICRO, SPST, 6A, 250V; Microswitch Type:Snap Action; Microswitch Actuator:-; Contact Configuration:SPST-N O; Switch Terminals:Spring Clamp; Contact Current Max:6A; Contact Voltage DC Nom:-; Product Range:- RoHS Compliant: Yes
Description
SWITCH, MICRO, SPST, 6A, 250V; Microswitch Type:Snap Action; Microswitch Actuator:-; Contact Configuration:SPST-N O; Switch Terminals:Spring Clamp; Contact Current Max:6A; Contact Voltage DC Nom:-; Product Range:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The EAO Microswitch Type, part number 45T6976, is a single-pole, single-throw (SPST) switch designed for a maximum current of 6A and a voltage rating of 250V. It features a snap-action mechanism, ensuring reliable operation in various applications. The switch is equipped with spring clamp terminals, facilitating easy and secure connections. This product is compliant with RoHS standards, making it suitable for environmentally conscious projects. Its compact design and robust performance make it a viable option for engineers seeking a dependable microswitch for their systems.

Datasheet Summary
Powered by GS/AI

The EAO Microswitch Type, part number 45T6976, is a single-pole, single-throw (SPST) switch designed for a maximum current of 6A and a voltage rating of 250V. It features a snap-action mechanism, ensuring reliable operation in various applications. The switch is equipped with spring clamp terminals, facilitating easy and secure connections. This product is compliant with RoHS standards, making it suitable for environmentally conscious projects. Its compact design and robust performance make it a viable option for engineers seeking a dependable microswitch for their systems.

Suppliers

Company
Product
Description
Supplier Links
Switch, Micro, Spst, 6A, 250V; Microswitch Type Eao - 45T6976 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Micro, Spst, 6A, 250V; Microswitch Type Eao
45T6976
Switch, Micro, Spst, 6A, 250V; Microswitch Type Eao 45T6976
SWITCH, MICRO, SPST, 6A, 250V; Microswitch Type:Snap Action; Microswitch Actuator:-; Contact Configuration:SPST-N O; Switch Terminals:Spring Clamp; Contact Current Max:6A; Contact Voltage DC Nom:-; Product Range:- RoHS Compliant: Yes

SWITCH, MICRO, SPST, 6A, 250V; Microswitch Type:Snap Action; Microswitch Actuator:-; Contact Configuration:SPST-NO; Switch Terminals:Spring Clamp; Contact Current Max:6A; Contact Voltage DC Nom:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Snap Action Switches
Product Number 45T6976
Product Name Switch, Micro, Spst, 6A, 250V; Microswitch Type Eao
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Snap Action Switches - K1139699 - TE Connectivity
Specs
Actuator Style Stuffer (Plunger Style)
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
D2AW Sealed Ultra Subminiature Basic Switch - D2AW-C002M - Aratas America LLC
Specs
Actuator Style Pushbutton Style
Common Size Subminiature; Standard
Standards and Certifications IP67
View Details
Double Break, Miniature Basic Switches - B5-7 - OTTO Controls
Specs
Actuator Style Pushbutton Style
Common Size Miniature
Operating Temp -85 to 257 F (-65 to 125 C)
View Details
Micro Switches - 7972505 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Plunger
Standards and Certifications RoHS
Actuating Force 25.4 oz (7.06 N)
View Details