EAO Switch Corporation Contactor 704.905.5

Description
SWITCHING ELEMENT, 1NO/1NC, 10A, SOLDER; SWITCH TERMINALS:QUICK CONNECT; NO. OF POLES:2 POLE; CONTACT CURRENT MAX:10A; CONTACT VOLTAGE AC MAX:500V; FOR USE WITH:EAO 04 SERIES PUSHBUTTON SWITCHES; CONTACT VOLTAGE DC MAX:110V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
SWITCHING ELEMENT, 1NO/1NC, 10A, SOLDER; SWITCH TERMINALS:QUICK CONNECT; NO. OF POLES:2 POLE; CONTACT CURRENT MAX:10A; CONTACT VOLTAGE AC MAX:500V; FOR USE WITH:EAO 04 SERIES PUSHBUTTON SWITCHES; CONTACT VOLTAGE DC MAX:110V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Contactor - 18791298 - Radwell International
Willingboro, NJ, United States
Contactor
18791298
Contactor 18791298
SWITCHING ELEMENT, 1NO/1NC, 10A, SOLDER; SWITCH TERMINALS:QUICK CONNECT; NO. OF POLES:2 POLE; CONTACT CURRENT MAX:10A; CONTACT VOLTAGE AC MAX:500V; FOR USE WITH:EAO 04 SERIES PUSHBUTTON SWITCHES; CONTACT VOLTAGE DC MAX:110V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

SWITCHING ELEMENT, 1NO/1NC, 10A, SOLDER; SWITCH TERMINALS:QUICK CONNECT; NO. OF POLES:2 POLE; CONTACT CURRENT MAX:10A; CONTACT VOLTAGE AC MAX:500V; FOR USE WITH:EAO 04 SERIES PUSHBUTTON SWITCHES; CONTACT VOLTAGE DC MAX:110V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 18791298
Product Name Contactor
Number of Poles 2
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Overload/Relay - 20775659 - Radwell International
Specs
Device Technology Solid State
Control Voltage 32 volts
Motor Voltage 120 volts
View Details
IEC 12 A Contactor - 100-C12W10 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
View Details
Solid State Overload/Relay - 53746336 - Radwell International
Fuji Electric Corp. of America
Specs
Number of Poles 4
View Details