SWITCHING ELEMENT, 2NO, 10A, PLUG-IN; SWITCH TERMINALS:QUICK CONNECT; NO. OF POLES:2 POLE; CONTACT CURRENT MAX:10A; CONTACT VOLTAGE AC MAX:500V; FOR USE WITH:EAO 04 SERIES PUSHBUTTON SWITCHES; CONTACT VOLTAGE DC MAX:110V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Configurable Contact Block DPST-NO 6A @ 500VAC
| Radwell International | DigiKey | |
|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products |
| Product Number | 18777220 | 1948-2120-ND |
| Product Name | Accessory/Bulb/Cap/Contact/Transf | Configurable Switch Contact Blocks |