EAO Switch Corporation
Push Button Contact Blocks & Light Blocks
704.900.4
Description
EAO 704.900.4
Request a Quote
Email Supplier
Description
EAO 704.900.4
Request a Quote
Email Supplier
Suppliers
Push Button Contact Blocks & Light Blocks
1757941
Supplier's Site
Technical Specifications
|
Product Category
|
Pushbutton Switches |
|
Product Number
|
1757941 |
|
Product Name
|
Push Button Contact Blocks & Light Blocks |
|
Switching Mechanism
|
Single Pole, Double Throw (SPDT); Single pole double throw (spdt)
|
Unlock Full Specs
to access all available technical data
Similar Products
Switch Function
Momentary Contact
Switching Mechanism
Single Pole, Double Throw (SPDT); SPDT
Terminal Type
PCB
View Details
Federal Signal Corporation - Industrial Signaling and Systems
Switch Function
Momentary Contact
Switch Dimensions
Height:8.15 in (207 mm), x Width:6 in (140 mm)
Features
Is UL listed
View Details
Actuator Specifications
Raised (Plunger Style) Pushbutton; Raised
Switching Mechanism
Single Pole, Single Throw (SPST); Single pole single throw (spst)
Terminal Type
Quick connect
View Details
Allen-Bradley / Rockwell Automation
Configuration
Normally Closed (NC)
Max AC Voltage Rating
24 volts
Max DC Voltage Rating
24 volts
View Details