Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
UNCATEGORIZED PRODUCTS
EAO SWITCH CORPORATION
704.900.2B -- CONFIGURABLE SWITCH CONTACT BLOCKS
EAO Switch Corporation
Configurable Switch Contact Blocks
704.900.2B
Description
CONTACT BLOCK SPST-NO 10A 500V
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
CONTACT BLOCK SPST-NO 10A 500V
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Configurable Switch Contact Blocks
1948-704.900.2B-ND
Configurable Switch Contact Blocks
1948-704.900.2B-ND
CONTACT BLOCK SPST-NO 10A 500V
CONTACT BLOCK SPST-NO 10A 500V
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Uncategorized Products
Product Number
1948-704.900.2B-ND
Product Name
Configurable Switch Contact Blocks
Unlock Full Specs
to access all available technical data
Similar Products
Jergens, Inc.
Stainless Steel Round Tab Standard Lanyard
890074W
View Details
Amphenol Communications Solutions
SD/MMC
10067847-511RLF
View Details
2
suppliers
Sensata Technologies
Accessories
0857-5
View Details
SICK
Sensor Accessories
2022726
View Details