EAO Switch Corporation Busway Switch/Plug 704.732.0

Description
SWITCH ACTUATOR; FOR USE WITH:EAO 04 SERIES PUSHBUTTON SWITCHES; IP / NEMA RATING:-; PRODUCT RANGE:704 SERIES; ACTUATOR DIAMETER:30MM; ILLUMINATION:ILLUMIN ATED; MOUNTING HOLE DIA:22.5MM; OPERATING FORCE MAX:6.2N ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
SWITCH ACTUATOR; FOR USE WITH:EAO 04 SERIES PUSHBUTTON SWITCHES; IP / NEMA RATING:-; PRODUCT RANGE:704 SERIES; ACTUATOR DIAMETER:30MM; ILLUMINATION:ILLUMIN ATED; MOUNTING HOLE DIA:22.5MM; OPERATING FORCE MAX:6.2N ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Busway Switch/Plug - 18777203 - Radwell International
Willingboro, NJ, United States
Busway Switch/Plug
18777203
Busway Switch/Plug 18777203
SWITCH ACTUATOR; FOR USE WITH:EAO 04 SERIES PUSHBUTTON SWITCHES; IP / NEMA RATING:-; PRODUCT RANGE:704 SERIES; ACTUATOR DIAMETER:30MM; ILLUMINATION:ILLUMIN ATED; MOUNTING HOLE DIA:22.5MM; OPERATING FORCE MAX:6.2N ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

SWITCH ACTUATOR; FOR USE WITH:EAO 04 SERIES PUSHBUTTON SWITCHES; IP / NEMA RATING:-; PRODUCT RANGE:704 SERIES; ACTUATOR DIAMETER:30MM; ILLUMINATION:ILLUMINATED; MOUNTING HOLE DIA:22.5MM; OPERATING FORCE MAX:6.2N ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Circuit Breakers
Product Number 18777203
Product Name Busway Switch/Plug
Unlock Full Specs
to access all available technical data