EAO Switch Corporation Pushbutton 704.709.9

Description
LENS HOLDER; FOR USE WITH:EAO 04 SERIES PUSHBUTTON SWITCHES; ACCESSORY TYPE:LENS HOLDER; PRODUCT RANGE:704 SERIES ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
LENS HOLDER; FOR USE WITH:EAO 04 SERIES PUSHBUTTON SWITCHES; ACCESSORY TYPE:LENS HOLDER; PRODUCT RANGE:704 SERIES ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pushbutton - 18777196 - Radwell International
Willingboro, NJ, United States
Pushbutton
18777196
Pushbutton 18777196
LENS HOLDER; FOR USE WITH:EAO 04 SERIES PUSHBUTTON SWITCHES; ACCESSORY TYPE:LENS HOLDER; PRODUCT RANGE:704 SERIES ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

LENS HOLDER; FOR USE WITH:EAO 04 SERIES PUSHBUTTON SWITCHES; ACCESSORY TYPE:LENS HOLDER; PRODUCT RANGE:704 SERIES ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pushbutton Switches
Product Number 18777196
Product Name Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton - 26096602 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-BG-N-R-2-NFN-00-3 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details