EAO Switch Corporation Lens, Square, Red; Lens Shape Eao 704.703.2

Description
LENS, SQUARE, RED; Lens Shape:Square; Switch Lens Colour:Red; Product Range:704 Series; For Use With:EAO 04 Series Pushbutton Switches; Lens Height:30mm; Lens Width:30mm RoHS Compliant: Yes
Datasheet
Description
LENS, SQUARE, RED; Lens Shape:Square; Switch Lens Colour:Red; Product Range:704 Series; For Use With:EAO 04 Series Pushbutton Switches; Lens Height:30mm; Lens Width:30mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lens, Square, Red; Lens Shape Eao - 24C7485 - Newark, An Avnet Company
Chicago, IL, United States
Lens, Square, Red; Lens Shape Eao
24C7485
Lens, Square, Red; Lens Shape Eao 24C7485
LENS, SQUARE, RED; Lens Shape:Square; Switch Lens Colour:Red; Product Range:704 Series; For Use With:EAO 04 Series Pushbutton Switches; Lens Height:30mm; Lens Width:30mm RoHS Compliant: Yes

LENS, SQUARE, RED; Lens Shape:Square; Switch Lens Colour:Red; Product Range:704 Series; For Use With:EAO 04 Series Pushbutton Switches; Lens Height:30mm; Lens Width:30mm RoHS Compliant: Yes

Supplier's Site Datasheet
Configurable Switch Components - Lens - 704.703.2 - ODG (Origin Data Global)
Shenzhen, China
Configurable Switch Components - Lens
704.703.2
Configurable Switch Components - Lens 704.703.2
LENS CAP SQUARE RED 30X30 PLASTI

LENS CAP SQUARE RED 30X30 PLASTI

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Optical Lenses Optical Lenses
Product Number 24C7485 704.703.2
Product Name Lens, Square, Red; Lens Shape Eao Configurable Switch Components - Lens
Unlock Full Specs
to access all available technical data

Similar Products

Precision Aspherical Lenses - G945 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Lens Type Aspheric; Spherical Lens
Focal Length 23.5 mm (0.9252 inch)
Center Thickness 13.5 mm (0.5315 inch)
View Details
Pico Lens -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Lens Type Cylindrical Lens
Surface Flatness 6
View Details
Plano-Convex Lenses - LPX-127-R390-BK7 - CASTECH, Inc.
Specs
Lens Type Spherical Lens
Diameter / Length 12.7 mm (0.5000 inch)
Radius of Curvature 39.07 mm (1.54 inch)
View Details
Custom Lighting Components - Lenses -  - Pexco
Specs
Materials Extruded acrylic and polycarbonate material blends
View Details