EAO Switch Corporation Lens, Square, Clear; Lens Shape Eao 704.702.7

Description
LENS, SQUARE, CLEAR; Lens Shape:Square; Switch Lens Colour:Transparent; Product Range:704 Series; For Use With:EAO 04 Series Pushbutton Switches; Lens Height:35mm; Lens Width:35mm RoHS Compliant: Yes
Datasheet
Description
LENS, SQUARE, CLEAR; Lens Shape:Square; Switch Lens Colour:Transparent; Product Range:704 Series; For Use With:EAO 04 Series Pushbutton Switches; Lens Height:35mm; Lens Width:35mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lens, Square, Clear; Lens Shape Eao - 24C7671 - Newark, An Avnet Company
Chicago, IL, United States
Lens, Square, Clear; Lens Shape Eao
24C7671
Lens, Square, Clear; Lens Shape Eao 24C7671
LENS, SQUARE, CLEAR; Lens Shape:Square; Switch Lens Colour:Transparent; Product Range:704 Series; For Use With:EAO 04 Series Pushbutton Switches; Lens Height:35mm; Lens Width:35mm RoHS Compliant: Yes

LENS, SQUARE, CLEAR; Lens Shape:Square; Switch Lens Colour:Transparent; Product Range:704 Series; For Use With:EAO 04 Series Pushbutton Switches; Lens Height:35mm; Lens Width:35mm RoHS Compliant: Yes

Supplier's Site Datasheet
Configurable Switch Components - Lens - 704.702.7 - ODG (Origin Data Global)
Shenzhen, China
Configurable Switch Components - Lens
704.702.7
Configurable Switch Components - Lens 704.702.7
LENS CLEAR 30X30 PLASTIC TRANSPA

LENS CLEAR 30X30 PLASTIC TRANSPA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Optical Lenses Optical Lenses
Product Number 24C7671 704.702.7
Product Name Lens, Square, Clear; Lens Shape Eao Configurable Switch Components - Lens
Unlock Full Specs
to access all available technical data

Similar Products

Negative Fresnel Lense - SC 259 neg - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Lens Type Fresnel Lens
Focal Length -18.3 mm (-0.7205 inch)
View Details
Lenses -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Lens Type Cylindrical Lens; Meniscus (optional feature)
Lens Application Infrared; Visible
Materials BK7 Glass; Calcium Fluoride; Sapphire; Zinc Selenide; Ultra-violet grade Fused Silica
View Details
Precision Plano-Convex Lenses - G572 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Lens Type Spherical Lens
Focal Length 30 mm (1.18 inch)
Center Thickness 4.5 mm (0.1772 inch)
View Details
Plano-Concave Lenses - LPC-508-R2295-UVFS - CASTECH, Inc.
Specs
Lens Type Spherical Lens
Diameter / Length 50.8 mm (2 inch)
Radius of Curvature -230 mm (-9.04 inch)
View Details