EAO Switch Corporation Lens, Square, Blue; Lens Shape Eao 704.702.6

Description
LENS, SQUARE, BLUE; Lens Shape:Square; Switch Lens Colour:Blue; Product Range:704 Series; For Use With:EAO 04 Series Pushbutton Switches; Lens Height:35mm; Lens Width:35mm RoHS Compliant: Yes
Datasheet
Description
LENS, SQUARE, BLUE; Lens Shape:Square; Switch Lens Colour:Blue; Product Range:704 Series; For Use With:EAO 04 Series Pushbutton Switches; Lens Height:35mm; Lens Width:35mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lens, Square, Blue; Lens Shape Eao - 57K0458 - Newark, An Avnet Company
Chicago, IL, United States
Lens, Square, Blue; Lens Shape Eao
57K0458
Lens, Square, Blue; Lens Shape Eao 57K0458
LENS, SQUARE, BLUE; Lens Shape:Square; Switch Lens Colour:Blue; Product Range:704 Series; For Use With:EAO 04 Series Pushbutton Switches; Lens Height:35mm; Lens Width:35mm RoHS Compliant: Yes

LENS, SQUARE, BLUE; Lens Shape:Square; Switch Lens Colour:Blue; Product Range:704 Series; For Use With:EAO 04 Series Pushbutton Switches; Lens Height:35mm; Lens Width:35mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Optical Lenses
Product Number 57K0458
Product Name Lens, Square, Blue; Lens Shape Eao
Unlock Full Specs
to access all available technical data

Similar Products

Pico Lens -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Lens Type Cylindrical Lens
Surface Flatness 6
View Details
Bi-Concave Lenses - LBC-508-R2298-UVFS - CASTECH, Inc.
Specs
Lens Type Spherical Lens
Diameter / Length 50.8 mm (2 inch)
Radius of Curvature -230 mm (-9.05 inch)
View Details
Precision Aspherical Lenses - G976 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Lens Type Aspheric; Spherical Lens
Focal Length 24 mm (0.9449 inch)
Center Thickness 15.6 mm (0.6142 inch)
View Details