EAO Switch Corporation Lens, Square, Red; Lens Shape Eao 704.702.2

Description
LENS, SQUARE, RED; Lens Shape:Square; Switch Lens Colour:Red; Product Range:704 Series; For Use With:EAO 04 Series Pushbutton Switches; Lens Height:35mm; Lens Width:35mm RoHS Compliant: Yes
Datasheet
Description
LENS, SQUARE, RED; Lens Shape:Square; Switch Lens Colour:Red; Product Range:704 Series; For Use With:EAO 04 Series Pushbutton Switches; Lens Height:35mm; Lens Width:35mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lens, Square, Red; Lens Shape Eao - 31C9892 - Newark, An Avnet Company
Chicago, IL, United States
Lens, Square, Red; Lens Shape Eao
31C9892
Lens, Square, Red; Lens Shape Eao 31C9892
LENS, SQUARE, RED; Lens Shape:Square; Switch Lens Colour:Red; Product Range:704 Series; For Use With:EAO 04 Series Pushbutton Switches; Lens Height:35mm; Lens Width:35mm RoHS Compliant: Yes

LENS, SQUARE, RED; Lens Shape:Square; Switch Lens Colour:Red; Product Range:704 Series; For Use With:EAO 04 Series Pushbutton Switches; Lens Height:35mm; Lens Width:35mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Optical Lenses
Product Number 31C9892
Product Name Lens, Square, Red; Lens Shape Eao
Unlock Full Specs
to access all available technical data

Similar Products

Pico Lens -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Lens Type Cylindrical Lens
Surface Flatness 6
View Details
Plano-Convex Cylindrical Lenses - CLPX-508-508-R775-BK7 - CASTECH, Inc.
Specs
Lens Type Cylindrical Lens
Diameter / Length 50.8 mm (2 inch)
Width 50.8 mm (2 inch)
View Details
Precision Meniscus Concave-Convex Lenses - G930 - Gurley Precision Instruments
Specs
Lens Type Meniscus; Spherical Lens
Focal Length 50 mm (1.97 inch)
Center Thickness 4 mm (0.1575 inch)
View Details