EAO Switch Corporation Lens, Round, Green; Lens Shape Eao 704.603.5

Description
LENS, ROUND, GREEN; Lens Shape:Round; Switch Lens Colour:Green; Product Range:704 Series; For Use With:EAO 04 Series Pushbutton Switches; Lens Diameter:29mm RoHS Compliant: Yes
Datasheet
Description
LENS, ROUND, GREEN; Lens Shape:Round; Switch Lens Colour:Green; Product Range:704 Series; For Use With:EAO 04 Series Pushbutton Switches; Lens Diameter:29mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lens, Round, Green; Lens Shape Eao - 50B3091 - Newark, An Avnet Company
Chicago, IL, United States
Lens, Round, Green; Lens Shape Eao
50B3091
Lens, Round, Green; Lens Shape Eao 50B3091
LENS, ROUND, GREEN; Lens Shape:Round; Switch Lens Colour:Green; Product Range:704 Series; For Use With:EAO 04 Series Pushbutton Switches; Lens Diameter:29mm RoHS Compliant: Yes

LENS, ROUND, GREEN; Lens Shape:Round; Switch Lens Colour:Green; Product Range:704 Series; For Use With:EAO 04 Series Pushbutton Switches; Lens Diameter:29mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Optical Lenses
Product Number 50B3091
Product Name Lens, Round, Green; Lens Shape Eao
Diameter / Length 29 mm (1.14 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Lenses -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Lens Type Cylindrical Lens; Meniscus (optional feature)
Lens Application Infrared; Visible
Materials BK7 Glass; Calcium Fluoride; Sapphire; Zinc Selenide; Ultra-violet grade Fused Silica
View Details
Bi-Concave Lenses - LBC-508-R1554-BK7 - CASTECH, Inc.
Specs
Lens Type Spherical Lens
Diameter / Length 50.8 mm (2 inch)
Radius of Curvature -155 mm (-6.12 inch)
View Details
Precision Plano-Convex Lenses - G929 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Lens Type Spherical Lens
Focal Length 60 mm (2.36 inch)
Center Thickness 6.3 mm (0.2480 inch)
View Details