EAO Switch Corporation Lens, Round, Yellow; Lens Shape Eao 704.603.4

Description
LENS, ROUND, YELLOW; Lens Shape:Round; Switch Lens Colour:Yellow; Product Range:-; For Use With:EAO 04 Series Pushbutton Switches; Lens Diameter:29mm RoHS Compliant: Yes
Datasheet
Description
LENS, ROUND, YELLOW; Lens Shape:Round; Switch Lens Colour:Yellow; Product Range:-; For Use With:EAO 04 Series Pushbutton Switches; Lens Diameter:29mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lens, Round, Yellow; Lens Shape Eao - 90B0590 - Newark, An Avnet Company
Chicago, IL, United States
Lens, Round, Yellow; Lens Shape Eao
90B0590
Lens, Round, Yellow; Lens Shape Eao 90B0590
LENS, ROUND, YELLOW; Lens Shape:Round; Switch Lens Colour:Yellow; Product Range:-; For Use With:EAO 04 Series Pushbutton Switches; Lens Diameter:29mm RoHS Compliant: Yes

LENS, ROUND, YELLOW; Lens Shape:Round; Switch Lens Colour:Yellow; Product Range:-; For Use With:EAO 04 Series Pushbutton Switches; Lens Diameter:29mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Optical Lenses
Product Number 90B0590
Product Name Lens, Round, Yellow; Lens Shape Eao
Diameter / Length 29 mm (1.14 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Pico Lens -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Lens Type Cylindrical Lens
Surface Flatness 6
View Details
Plano-Convex Cylindrical Lenses - CLPX-508-254-R325-BK7 - CASTECH, Inc.
Specs
Lens Type Cylindrical Lens
Diameter / Length 50.8 mm (2 inch)
Width 25.4 mm (1 inch)
View Details
Precision Plano-Convex Lenses - G929 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Lens Type Spherical Lens
Focal Length 60 mm (2.36 inch)
Center Thickness 6.3 mm (0.2480 inch)
View Details
Custom Optical Lenses -  - Insaco, Inc.
Specs
Lens Type Spherical Lens
Materials Sapphire
View Details