EAO Switch Corporation Lens, Round, Clear; Lens Shape Eao 704.602.7

Description
LENS, ROUND, CLEAR; Lens Shape:Round; Switch Lens Colour:Transparent; Product Range:-; For Use With:EAO 04 Series Pushbutton Switches; Lens Diameter:35mm RoHS Compliant: Yes
Datasheet
Description
LENS, ROUND, CLEAR; Lens Shape:Round; Switch Lens Colour:Transparent; Product Range:-; For Use With:EAO 04 Series Pushbutton Switches; Lens Diameter:35mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lens, Round, Clear; Lens Shape Eao - 91B4261 - Newark, An Avnet Company
Chicago, IL, United States
Lens, Round, Clear; Lens Shape Eao
91B4261
Lens, Round, Clear; Lens Shape Eao 91B4261
LENS, ROUND, CLEAR; Lens Shape:Round; Switch Lens Colour:Transparent; Product Range:-; For Use With:EAO 04 Series Pushbutton Switches; Lens Diameter:35mm RoHS Compliant: Yes

LENS, ROUND, CLEAR; Lens Shape:Round; Switch Lens Colour:Transparent; Product Range:-; For Use With:EAO 04 Series Pushbutton Switches; Lens Diameter:35mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Optical Lenses
Product Number 91B4261
Product Name Lens, Round, Clear; Lens Shape Eao
Diameter / Length 35 mm (1.38 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Lenses -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Lens Type Cylindrical Lens; Meniscus (optional feature)
Lens Application Infrared; Visible
Materials BK7 Glass; Calcium Fluoride; Sapphire; Zinc Selenide; Ultra-violet grade Fused Silica
View Details
Meniscus Lenses - LMS-254-R1025-R3000-BK7 - CASTECH, Inc.
Specs
Lens Type Meniscus
Diameter / Length 25.4 mm (1 inch)
Materials BK7 Glass
View Details
Achromatic Lenses - Ax08525 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Lens Type Achromats; Spherical Lens
Focal Length 20 mm (0.7874 inch)
Center Thickness 5.25 mm (0.2067 inch)
View Details