EAO Switch Corporation Lens, Round, Blue; Lens Shape Eao 704.602.6

Description
LENS, ROUND, BLUE; Lens Shape:Round; Switch Lens Colour:Blue; Product Range:-; For Use With:EAO 04 Series Pushbutton Switches; Lens Diameter:29mm RoHS Compliant: Yes
Description
LENS, ROUND, BLUE; Lens Shape:Round; Switch Lens Colour:Blue; Product Range:-; For Use With:EAO 04 Series Pushbutton Switches; Lens Diameter:29mm RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Lens, Round, Blue (part number 07C8652) is a plastic lens designed for use with EAO 04 Series Pushbutton Switches. It features a flat profile and a diameter of 23.7 mm. The lens is transparent with a blue color, suitable for illumination applications. Weighing 0.001 kg, it is compliant with RoHS standards. This lens is intended for operating and indication purposes, providing a clear visual cue in various electronic applications.

Datasheet Summary
Powered by GS/AI

The Lens, Round, Blue (part number 07C8652) is a plastic lens designed for use with EAO 04 Series Pushbutton Switches. It features a flat profile and a diameter of 23.7 mm. The lens is transparent with a blue color, suitable for illumination applications. Weighing 0.001 kg, it is compliant with RoHS standards. This lens is intended for operating and indication purposes, providing a clear visual cue in various electronic applications.

Suppliers

Company
Product
Description
Supplier Links
Lens, Round, Blue; Lens Shape Eao - 07C8652 - Newark, An Avnet Company
Chicago, IL, United States
Lens, Round, Blue; Lens Shape Eao
07C8652
Lens, Round, Blue; Lens Shape Eao 07C8652
LENS, ROUND, BLUE; Lens Shape:Round; Switch Lens Colour:Blue; Product Range:-; For Use With:EAO 04 Series Pushbutton Switches; Lens Diameter:29mm RoHS Compliant: Yes

LENS, ROUND, BLUE; Lens Shape:Round; Switch Lens Colour:Blue; Product Range:-; For Use With:EAO 04 Series Pushbutton Switches; Lens Diameter:29mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Optical Lenses
Product Number 07C8652
Product Name Lens, Round, Blue; Lens Shape Eao
Diameter / Length 29 mm (1.14 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Pico Lens -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Lens Type Cylindrical Lens
Surface Flatness 6
View Details
Bi-Convex Lenses - LBX-063-R110-UVFS - CASTECH, Inc.
Specs
Lens Type Spherical Lens
Diameter / Length 6.35 mm (0.2500 inch)
Radius of Curvature 11 mm (0.4332 inch)
View Details
Precision Aspherical Lenses - G976 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Lens Type Aspheric; Spherical Lens
Focal Length 24 mm (0.9449 inch)
Center Thickness 15.6 mm (0.6142 inch)
View Details
Optical Lenses - Double-Convex Lens Singlets - CeNing Optics Co., Ltd.
Specs
Lens Type Spherical Lens
Lens Application Visible
Focal Length 25 to 500 mm (0.9843 to 19.69 inch)
View Details