EAO Switch Corporation Lens, Round, Green; Lens Shape Eao 704.602.5

Description
LENS, ROUND, GREEN; Lens Shape:Round; Switch Lens Colour:Green; Product Range:-; For Use With:EAO 04 Series Pushbutton Switches; Lens Diameter:35mm RoHS Compliant: Yes
Datasheet
Description
LENS, ROUND, GREEN; Lens Shape:Round; Switch Lens Colour:Green; Product Range:-; For Use With:EAO 04 Series Pushbutton Switches; Lens Diameter:35mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lens, Round, Green; Lens Shape Eao - 50B9707 - Newark, An Avnet Company
Chicago, IL, United States
Lens, Round, Green; Lens Shape Eao
50B9707
Lens, Round, Green; Lens Shape Eao 50B9707
LENS, ROUND, GREEN; Lens Shape:Round; Switch Lens Colour:Green; Product Range:-; For Use With:EAO 04 Series Pushbutton Switches; Lens Diameter:35mm RoHS Compliant: Yes

LENS, ROUND, GREEN; Lens Shape:Round; Switch Lens Colour:Green; Product Range:-; For Use With:EAO 04 Series Pushbutton Switches; Lens Diameter:35mm RoHS Compliant: Yes

Supplier's Site Datasheet
Configurable Switch Components - Lens - 704.602.5 - ODG (Origin Data Global)
Shenzhen, China
Configurable Switch Components - Lens
704.602.5
Configurable Switch Components - Lens 704.602.5
LENS GREEN D23.7 KU TRANSPARENT

LENS GREEN D23.7 KU TRANSPARENT

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Optical Lenses Optical Lenses
Product Number 50B9707 704.602.5
Product Name Lens, Round, Green; Lens Shape Eao Configurable Switch Components - Lens
Diameter / Length 35 mm (1.38 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Positive Fresnel Lense - SC 2045 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Lens Type Fresnel Lens
Focal Length 392 mm (15.41 inch)
View Details
Pico Lens -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Lens Type Cylindrical Lens
Surface Flatness 6
View Details
Precision Aspherical Lenses - G974 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Lens Type Aspheric; Spherical Lens
Focal Length 27 mm (1.06 inch)
Center Thickness 12.3 mm (0.4843 inch)
View Details
Plano-Convex Lenses - LPX-254-R3876-BK7 - CASTECH, Inc.
Specs
Lens Type Spherical Lens
Diameter / Length 25.4 mm (1 inch)
Radius of Curvature 388 mm (15.26 inch)
View Details