EAO Switch Corporation Configurable Switch Components - Lens 704.602.4

Description
LENS YELLOW D23.7 KU TRANSPARENT
Datasheet
Description
LENS YELLOW D23.7 KU TRANSPARENT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Configurable Switch Components - Lens - 704.602.4 - ODG (Origin Data Global)
Shenzhen, China
Configurable Switch Components - Lens
704.602.4
Configurable Switch Components - Lens 704.602.4
LENS YELLOW D23.7 KU TRANSPARENT

LENS YELLOW D23.7 KU TRANSPARENT

Supplier's Site Datasheet
Lens, Round, Yellow; Lens Shape Eao - 50B3090 - Newark, An Avnet Company
Chicago, IL, United States
Lens, Round, Yellow; Lens Shape Eao
50B3090
Lens, Round, Yellow; Lens Shape Eao 50B3090
LENS, ROUND, YELLOW; Lens Shape:Round; Switch Lens Colour:Yellow; Product Range:704 Series; For Use With:EAO 04 Series Pushbutton Switches; Lens Diameter:35mm RoHS Compliant: Yes

LENS, ROUND, YELLOW; Lens Shape:Round; Switch Lens Colour:Yellow; Product Range:704 Series; For Use With:EAO 04 Series Pushbutton Switches; Lens Diameter:35mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Optical Lenses Optical Lenses
Product Number 704.602.4 50B3090
Product Name Configurable Switch Components - Lens Lens, Round, Yellow; Lens Shape Eao
Diameter / Length 35 mm (1.38 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Achromatic Lenses - Ax08524 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Lens Type Achromats; Spherical Lens
Focal Length 17.5 mm (0.6890 inch)
Center Thickness 5.8 mm (0.2283 inch)
View Details
Custom Lighting Components - Lenses -  - Pexco
Specs
Materials Extruded acrylic and polycarbonate material blends
View Details
Positive Fresnel Lense - SC 208 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Lens Type Fresnel Lens
Focal Length 279 mm (11 inch)
View Details