EAO Switch Corporation Busway Switch/Plug 704.504.0

Description
SWITCH ACTUATOR; FOR USE WITH:EAO 04 SERIES SELECTOR SWITCHES; IP / NEMA RATING:-; PRODUCT RANGE:704 SERIES; ANGLE OF THROW:42°; COLLAR SHAPE:SQUARE; CONTACT CURRENT MAX:10A; FRONT RING MATERIAL:PLASTIC; INDEXING ANGLE:42° ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
SWITCH ACTUATOR; FOR USE WITH:EAO 04 SERIES SELECTOR SWITCHES; IP / NEMA RATING:-; PRODUCT RANGE:704 SERIES; ANGLE OF THROW:42°; COLLAR SHAPE:SQUARE; CONTACT CURRENT MAX:10A; FRONT RING MATERIAL:PLASTIC; INDEXING ANGLE:42° ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Busway Switch/Plug - 18791586 - Radwell International
Willingboro, NJ, United States
Busway Switch/Plug
18791586
Busway Switch/Plug 18791586
SWITCH ACTUATOR; FOR USE WITH:EAO 04 SERIES SELECTOR SWITCHES; IP / NEMA RATING:-; PRODUCT RANGE:704 SERIES; ANGLE OF THROW:42°; COLLAR SHAPE:SQUARE; CONTACT CURRENT MAX:10A; FRONT RING MATERIAL:PLASTIC; INDEXING ANGLE:42° ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

SWITCH ACTUATOR; FOR USE WITH:EAO 04 SERIES SELECTOR SWITCHES; IP / NEMA RATING:-; PRODUCT RANGE:704 SERIES; ANGLE OF THROW:42°; COLLAR SHAPE:SQUARE; CONTACT CURRENT MAX:10A; FRONT RING MATERIAL:PLASTIC; INDEXING ANGLE:42° ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Circuit Breakers
Product Number 18791586
Product Name Busway Switch/Plug
Unlock Full Specs
to access all available technical data